F.C. Kingston Inc. Model 292

Description
Kingston Low Flow Side Port Air Control Valve Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 292-2 has a horizontal side port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 292-2 Air Control Valve differs from the 296-2 only in the position of the cylinder port.
Description
Kingston Low Flow Side Port Air Control Valve Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 292-2 has a horizontal side port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 292-2 Air Control Valve differs from the 296-2 only in the position of the cylinder port.

Suppliers

Company
Product
Description
Supplier Links
Kingston Low Flow Side Port Air Control Valve Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 292-2 has a horizontal side port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 292-2 Air Control Valve differs from the 296-2 only in the position of the cylinder port.

Kingston Low Flow Side Port Air Control Valve

Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 292-2 has a horizontal side port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi.
A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.
The design of the Kingston Model 292-2 Air Control Valve differs from the 296-2 only in the position of the cylinder port.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 292
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-075-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details