F.C. Kingston Inc. Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
Kingston Air Powered Valve Actuator
Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination...
Kingston Angled Flow Control Valve Kingston Model 251-30 Angled Flow Control Valve offers quality and performance at pressures up to 1200 psi. Sometimes referred to as the 'K' Valve, this...
Kingston Quick Opening Flow Control Steam Valve The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water...
Kingston Quick Opening Flow Control Valve Kingston Model 253 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve stem is...
Kingston Quick Opening Flow Control Valve Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a...
Kingston Quick Opening Flow Control Valve Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is...
Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of...
Kingston Upholstery Flow Control Valve Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications...