F.C. Kingston Inc. Model 215A

Description
Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for installation in horizontal pipe lines. Kingston Model 215A Spring Loaded Check Valves are suitable for lubricated and non-lubricated compressed air applications. Sizes 3/8" and 1/2" have a 1/8" bleeder port, plugged. Maximum operating pressure 250 psi Maximum operating temperature 200°F
Description
Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for installation in horizontal pipe lines. Kingston Model 215A Spring Loaded Check Valves are suitable for lubricated and non-lubricated compressed air applications. Sizes 3/8" and 1/2" have a 1/8" bleeder port, plugged. Maximum operating pressure 250 psi Maximum operating temperature 200°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for installation in horizontal pipe lines. Kingston Model 215A Spring Loaded Check Valves are suitable for lubricated and non-lubricated compressed air applications. Sizes 3/8" and 1/2" have a 1/8" bleeder port, plugged. Maximum operating pressure 250 psi Maximum operating temperature 200°F

Kingston Horizontal Check Valve

Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for installation in horizontal pipe lines. Kingston Model 215A Spring Loaded Check Valves are suitable for lubricated and non-lubricated compressed air applications.
Sizes 3/8" and 1/2" have a 1/8" bleeder port, plugged.
Maximum operating pressure 250 psi
Maximum operating temperature 200°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 215A
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53790504 - Radwell International
Haskel International LLC
Specs
Media Air
View Details
VALVES - BP-100-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details