F.C. Kingston Inc. Model 130

Description
Kingston Low Profile Pressure Relief Valve Kingston Model 130 Low Profile Pressure Relief Valve is a relief-style safety valve. The valve releases pressure evenly and without popping action. This valve also allows for re-seating closer to the set pressure than 'pop-style' valves. The Kingston Model 130 Low Profile Pressure Relief Valve is constructed of brass with a Buna-N disc. Silicon and Viton Disc Options available. Set pressure range 5 to 150 psi (5 psi increments only) Maximum temperature -40°F to 225°F
Description
Kingston Low Profile Pressure Relief Valve Kingston Model 130 Low Profile Pressure Relief Valve is a relief-style safety valve. The valve releases pressure evenly and without popping action. This valve also allows for re-seating closer to the set pressure than 'pop-style' valves. The Kingston Model 130 Low Profile Pressure Relief Valve is constructed of brass with a Buna-N disc. Silicon and Viton Disc Options available. Set pressure range 5 to 150 psi (5 psi increments only) Maximum temperature -40°F to 225°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Low Profile Pressure Relief Valve Kingston Model 130 Low Profile Pressure Relief Valve is a relief-style safety valve. The valve releases pressure evenly and without popping action. This valve also allows for re-seating closer to the set pressure than 'pop-style' valves. The Kingston Model 130 Low Profile Pressure Relief Valve is constructed of brass with a Buna-N disc. Silicon and Viton Disc Options available. Set pressure range 5 to 150 psi (5 psi increments only) Maximum temperature -40°F to 225°F

Kingston Low Profile Pressure Relief Valve

Kingston Model 130 Low Profile Pressure Relief Valve is a relief-style safety valve. The valve releases pressure evenly and without popping action. This valve also allows for re-seating closer to the set pressure than 'pop-style' valves. The Kingston Model 130 Low Profile Pressure Relief Valve is constructed of brass with a Buna-N disc.
Silicon and Viton Disc Options available.
Set pressure range 5 to 150 psi (5 psi increments only)
Maximum temperature -40°F to 225°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 130
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-100-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details