F.C. Kingston Inc. Model 112CSSEN

Description
Kingston ASME Code Nickel Plated Safety Valve The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve is plated in Electroless Nickel and supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is suited for a wide variety of applications. A non-plated brass version of the Kingston Model 112CSSEN is available, Model 112CSS and an all stainless steel version is also available, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F
Description
Kingston ASME Code Nickel Plated Safety Valve The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve is plated in Electroless Nickel and supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is suited for a wide variety of applications. A non-plated brass version of the Kingston Model 112CSSEN is available, Model 112CSS and an all stainless steel version is also available, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code Nickel Plated Safety Valve The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve is plated in Electroless Nickel and supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is suited for a wide variety of applications. A non-plated brass version of the Kingston Model 112CSSEN is available, Model 112CSS and an all stainless steel version is also available, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Kingston ASME Code Nickel Plated Safety Valve

The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve is plated in Electroless Nickel and supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is suited for a wide variety of applications.
A non-plated brass version of the Kingston Model 112CSSEN is available, Model 112CSS and an all stainless steel version is also available, Model 112CR.
Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating.
The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only)
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 112CSSEN
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated, Normally Open Valve - BST-NO - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-10-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details