F.C. Kingston Inc. Model 112CR

Description
Kingston ASME Code Stainless Steel Safety Valve The Kingston Model 112CR Stainless Steel Safety Valve is an ASME Code Certified, precision machined all stainless steel valve with a hard seat. This valve supports ASME Code applications up to 300 psi. Its all stainless steel construction is well suited to even the harshest conditions. Brass versions of the Kingston Model 112C are available in straight brass or electroless nickel plating. Any version of the Kingston Model 112C Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CR, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112C Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F
Description
Kingston ASME Code Stainless Steel Safety Valve The Kingston Model 112CR Stainless Steel Safety Valve is an ASME Code Certified, precision machined all stainless steel valve with a hard seat. This valve supports ASME Code applications up to 300 psi. Its all stainless steel construction is well suited to even the harshest conditions. Brass versions of the Kingston Model 112C are available in straight brass or electroless nickel plating. Any version of the Kingston Model 112C Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CR, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112C Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code Stainless Steel Safety Valve The Kingston Model 112CR Stainless Steel Safety Valve is an ASME Code Certified, precision machined all stainless steel valve with a hard seat. This valve supports ASME Code applications up to 300 psi. Its all stainless steel construction is well suited to even the harshest conditions. Brass versions of the Kingston Model 112C are available in straight brass or electroless nickel plating. Any version of the Kingston Model 112C Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CR, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112C Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Kingston ASME Code Stainless Steel Safety Valve

The Kingston Model 112CR Stainless Steel Safety Valve is an ASME Code Certified, precision machined all stainless steel valve with a hard seat. This valve supports ASME Code applications up to 300 psi. Its all stainless steel construction is well suited to even the harshest conditions.
Brass versions of the Kingston Model 112C are available in straight brass or electroless nickel plating.
Any version of the Kingston Model 112C Safety Valve can be delivered with an ASME certified steam rating.
The Kingston Model 112CR, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 112C Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only)
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 112CR
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details