F.C. Kingston Inc. Model 148

Description
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.
Description
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Kingston Full Flow Sight Feed Lubricating Valve

Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features.
1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate.
2. Feed control adjustment is vibration proof.
All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 148
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details