F.C. Kingston Inc. Model KCV234

Description
Kingston In-Tank Check Valve Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the discharge line of lubricated or non-lubricated air compressors to prevent back flow from the air tank. The Kingston Model KCV234 Vertical In-Tank Check Valve is a premium quality check valve at an economical price. It is constructed from brass and features a glass-filled Teflon Disc for durability. 1/8" NPT sideport standard. Zinc coated snap ring for added corrosion resistance. Maximum operating pressure 400 psi Temperature range -250°F to 350°F
Description
Kingston In-Tank Check Valve Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the discharge line of lubricated or non-lubricated air compressors to prevent back flow from the air tank. The Kingston Model KCV234 Vertical In-Tank Check Valve is a premium quality check valve at an economical price. It is constructed from brass and features a glass-filled Teflon Disc for durability. 1/8" NPT sideport standard. Zinc coated snap ring for added corrosion resistance. Maximum operating pressure 400 psi Temperature range -250°F to 350°F

Suppliers

Company
Product
Description
Supplier Links
Kingston In-Tank Check Valve Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the discharge line of lubricated or non-lubricated air compressors to prevent back flow from the air tank. The Kingston Model KCV234 Vertical In-Tank Check Valve is a premium quality check valve at an economical price. It is constructed from brass and features a glass-filled Teflon Disc for durability. 1/8" NPT sideport standard. Zinc coated snap ring for added corrosion resistance. Maximum operating pressure 400 psi Temperature range -250°F to 350°F

Kingston In-Tank Check Valve

Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the discharge line of lubricated or non-lubricated air compressors to prevent back flow from the air tank. The Kingston Model KCV234 Vertical In-Tank Check Valve is a premium quality check valve at an economical price. It is constructed from brass and features a glass-filled Teflon Disc for durability. 1/8" NPT sideport standard. Zinc coated snap ring for added corrosion resistance.
Maximum operating pressure 400 psi
Temperature range -250°F to 350°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model KCV234
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110003+AYJ - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details