F.C. Kingston Inc. Model KMBVF

Description
Kingston Mini Ball Valve Kingston Mini Ball Valves are made of chrome plated brass with a brass stem, Teflon seat and chrome plated brass ball. A simple quarter turn of the die cast handle allows the user to open and close the valve. Kingston Mini Ball Valves are designed for air, water, or inert gases. Maximum operating pressure 400 psi WOG Maximum operating temperature 400°F
Description
Kingston Mini Ball Valve Kingston Mini Ball Valves are made of chrome plated brass with a brass stem, Teflon seat and chrome plated brass ball. A simple quarter turn of the die cast handle allows the user to open and close the valve. Kingston Mini Ball Valves are designed for air, water, or inert gases. Maximum operating pressure 400 psi WOG Maximum operating temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Mini Ball Valve Kingston Mini Ball Valves are made of chrome plated brass with a brass stem, Teflon seat and chrome plated brass ball. A simple quarter turn of the die cast handle allows the user to open and close the valve. Kingston Mini Ball Valves are designed for air, water, or inert gases. Maximum operating pressure 400 psi WOG Maximum operating temperature 400°F

Kingston Mini Ball Valve

Kingston Mini Ball Valves are made of chrome plated brass with a brass stem, Teflon seat and chrome plated brass ball. A simple quarter turn of the die cast handle allows the user to open and close the valve. Kingston Mini Ball Valves are designed for air, water, or inert gases.
Maximum operating pressure 400 psi WOG
Maximum operating temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model KMBVF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-049-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details