F.C. Kingston Inc. Model 115

Description
Kingston ASME Code Soft Seat Safety Valve Kingston Model 115 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is equipped with a pull ring for manual testing. Internal construction and performance are the same as Model 114 differing only by the pull ring. The Kingston Model 115 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 115 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F
Description
Kingston ASME Code Soft Seat Safety Valve Kingston Model 115 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is equipped with a pull ring for manual testing. Internal construction and performance are the same as Model 114 differing only by the pull ring. The Kingston Model 115 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 115 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code Soft Seat Safety Valve Kingston Model 115 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is equipped with a pull ring for manual testing. Internal construction and performance are the same as Model 114 differing only by the pull ring. The Kingston Model 115 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 115 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F

Kingston ASME Code Soft Seat Safety Valve

Kingston Model 115 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is equipped with a pull ring for manual testing. Internal construction and performance are the same as Model 114 differing only by the pull ring.
The Kingston Model 115 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 115 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only)
Maximum temperature -20 to 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 115
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-049-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details