F.C. Kingston Inc. Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston Full Flow Sight Feed Lubricating Valve Kinston Model 146G, also known as the 46G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body... | |
| Kingston Locking Hoist Control Valve The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 298-2-6 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Pneumatic Control Valve Kingston Model 301AC Pneumatic Control Valve is a pneumatic control valve for operating single acting cylinders, rams, lifts, etc. It is constructed from cast brass with... | |
| Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators... |