F.C. Kingston Inc. Model 296

Description
Kingston Low Flow Side Port Air Control Valve Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 296-2 has a vertical bottom cylinder port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 296-2 Air Control Valve differs from the 292-2 only in the position of the cylinder port.
Description
Kingston Low Flow Side Port Air Control Valve Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 296-2 has a vertical bottom cylinder port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 296-2 Air Control Valve differs from the 292-2 only in the position of the cylinder port.

Suppliers

Company
Product
Description
Supplier Links
Kingston Low Flow Side Port Air Control Valve Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 296-2 has a vertical bottom cylinder port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position. The design of the Kingston Model 296-2 Air Control Valve differs from the 292-2 only in the position of the cylinder port.

Kingston Low Flow Side Port Air Control Valve

Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 296-2 has a vertical bottom cylinder port and comes standard with a l/8" tank valve, providing a second means to pressurize the cylinder by using a tire chuck without actuating the lever. Maximum operating pressure, 150 psi.
A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.
The design of the Kingston Model 296-2 Air Control Valve differs from the 292-2 only in the position of the cylinder port.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 296
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 1417724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
Air solenoid valve - CPE24-M1H-5JS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers