F.C. Kingston Inc. Model 145G

Description
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.
Description
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Kingston Vertical Sight Feed Lubricating Valve

Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability.
The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning.
Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 145G
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details
Type 57Il Isolator Lug Butterfly Valves Gear - 113781040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details