Kingston Low Profile Safety Valve
Kingston Model 128AT Low Profile Safety Valve is a pop-style safety valve constructed from brass and feature a Buna-N Disc on a brass seat. The Model 128 series is a low profile, low flow valve. Same design as Model 128A but with a toggle for latching open.
Pull Ring Option (128AP) and Viton Option (128AF) available.
Set pressure range 5 to 200 psi (5 psi increments only)
Maximum temperature -40°F to 225°F
| F.C. Kingston Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model 128AT |
| Valve Type | Safety |