F.C. Kingston Inc. Model 147

Description
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. 1/4 female NPT X 1/4 female NPT All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.
Description
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. 1/4 female NPT X 1/4 female NPT All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate. 2. Feed control adjustment is vibration proof. 1/4 female NPT X 1/4 female NPT All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Kingston Full Flow Sight Feed Lubricating Valve

Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features.
1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate.
2. Feed control adjustment is vibration proof.
1/4 female NPT X 1/4 female NPT
All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 147
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517912 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Swing Check Valves Flanged - 1205040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
187 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details