F.C. Kingston Inc. Model 303-4

Description
Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. Positive air control is achieved by the cam action of the "dead man" style lever on the Kingston Model 303. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.
Description
Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. Positive air control is achieved by the cam action of the "dead man" style lever on the Kingston Model 303. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Suppliers

Company
Product
Description
Supplier Links
Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. Positive air control is achieved by the cam action of the "dead man" style lever on the Kingston Model 303. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Kingston Hoist Control Valve

The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. Positive air control is achieved by the cam action of the "dead man" style lever on the Kingston Model 303. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly.
Maximum operating pressure, 200 psi
The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 303-4
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Drain Valve for Passenger Cars - 1
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details