F.C. Kingston Inc. Model 259

Description
Kingston Quick Opening Flow Control Valve Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is is designed with a special stem threading for attaching the valve just below the stem. Ethylene Propylene disc and O-Ring provide a positive seal and are more durable when working with harsher solutions. Lever Option - O, No Lever The Kingston Model 259 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi. The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.
Description
Kingston Quick Opening Flow Control Valve Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is is designed with a special stem threading for attaching the valve just below the stem. Ethylene Propylene disc and O-Ring provide a positive seal and are more durable when working with harsher solutions. Lever Option - O, No Lever The Kingston Model 259 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi. The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Suppliers

Company
Product
Description
Supplier Links
Kingston Quick Opening Flow Control Valve Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is is designed with a special stem threading for attaching the valve just below the stem. Ethylene Propylene disc and O-Ring provide a positive seal and are more durable when working with harsher solutions. Lever Option - O, No Lever The Kingston Model 259 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi. The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Kingston Quick Opening Flow Control Valve

Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is is designed with a special stem threading for attaching the valve just below the stem. Ethylene Propylene disc and O-Ring provide a positive seal and are more durable when working with harsher solutions. Lever Option - O, No Lever
The Kingston Model 259 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi.
The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option.
Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail.
The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 259
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
558 LC Series Pressure Relief Valve, Forward Flow -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details