F.C. Kingston Inc. Model 125SS

Description
Kingston Safety Valve The Kingston Model 125SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on a brass seat. Set pressure range 5 to 300 psi (5 psi increments only) Maximum temperature 400°F
Description
Kingston Safety Valve The Kingston Model 125SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on a brass seat. Set pressure range 5 to 300 psi (5 psi increments only) Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Safety Valve The Kingston Model 125SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on a brass seat. Set pressure range 5 to 300 psi (5 psi increments only) Maximum temperature 400°F

Kingston Safety Valve

The Kingston Model 125SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on a brass seat.
Set pressure range 5 to 300 psi (5 psi increments only)
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 125SS
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
VALVES - BP90-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details