F.C. Kingston Inc. Model 329-1

Description
Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination is well suited for use in environments where explosive gases may be present. They are an effective alternative to the high priced, explosion-proof, electrically operated valve. Maximum recommended operation temperature, 250°F. Air Pressure Inlet 1/4" NPT Mounting thread, 5/8"-18. Maximum pressure to actuator, 125 psi Kingston Model 329-1 Air Powered Valve Actuator compatibility: Model 305A, 1/4" and 3/8" Model 305B, 1/4" and 3/8" Model 425, 1/4" Model 375, 1/4," 3/8" and 1/2" sizes.
Description
Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination is well suited for use in environments where explosive gases may be present. They are an effective alternative to the high priced, explosion-proof, electrically operated valve. Maximum recommended operation temperature, 250°F. Air Pressure Inlet 1/4" NPT Mounting thread, 5/8"-18. Maximum pressure to actuator, 125 psi Kingston Model 329-1 Air Powered Valve Actuator compatibility: Model 305A, 1/4" and 3/8" Model 305B, 1/4" and 3/8" Model 425, 1/4" Model 375, 1/4," 3/8" and 1/2" sizes.

Suppliers

Company
Product
Description
Supplier Links
Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination is well suited for use in environments where explosive gases may be present. They are an effective alternative to the high priced, explosion-proof, electrically operated valve. Maximum recommended operation temperature, 250°F. Air Pressure Inlet 1/4" NPT Mounting thread, 5/8"-18. Maximum pressure to actuator, 125 psi Kingston Model 329-1 Air Powered Valve Actuator compatibility: Model 305A, 1/4" and 3/8" Model 305B, 1/4" and 3/8" Model 425, 1/4" Model 375, 1/4," 3/8" and 1/2" sizes.

Kingston Air Powered Valve Actuator

Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination is well suited for use in environments where explosive gases may be present. They are an effective alternative to the high priced, explosion-proof, electrically operated valve.
Maximum recommended operation temperature, 250°F.
Air Pressure Inlet 1/4" NPT
Mounting thread, 5/8"-18.
Maximum pressure to actuator, 125 psi
Kingston Model 329-1 Air Powered Valve Actuator compatibility:
Model 305A, 1/4" and 3/8"
Model 305B, 1/4" and 3/8"
Model 425, 1/4"
Model 375, 1/4," 3/8" and 1/2" sizes.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 329-1
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details