F.C. Kingston Inc. Model 145F

Description
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.
Description
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Kingston Vertical Sight Feed Lubricating Valve

Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability.
The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning.
Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of vibration on the feed rate setting. Maximum inlet pressure, 125 psi.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 145F
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP90-025-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details