F.C. Kingston Inc. Model 167

Description
Kingston Upholstery Flow Control Valve Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications that require a light-weight, highly-reliable hand control, this valve has a stainless steel stem and for longer life. The Kingston Model 167 is best utilized on hand-tools and other applications requiring a small, light and durable valve. Genuine Kingston Valves are the recognized leader in durable, light-weight, high performance flow control. Maximum operating pressure 350 psi Temp. range -40°F to 225°F Includes an aluminum hanger for 1 1/2" diameter tubing.
Description
Kingston Upholstery Flow Control Valve Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications that require a light-weight, highly-reliable hand control, this valve has a stainless steel stem and for longer life. The Kingston Model 167 is best utilized on hand-tools and other applications requiring a small, light and durable valve. Genuine Kingston Valves are the recognized leader in durable, light-weight, high performance flow control. Maximum operating pressure 350 psi Temp. range -40°F to 225°F Includes an aluminum hanger for 1 1/2" diameter tubing.

Suppliers

Company
Product
Description
Supplier Links
Kingston Upholstery Flow Control Valve Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications that require a light-weight, highly-reliable hand control, this valve has a stainless steel stem and for longer life. The Kingston Model 167 is best utilized on hand-tools and other applications requiring a small, light and durable valve. Genuine Kingston Valves are the recognized leader in durable, light-weight, high performance flow control. Maximum operating pressure 350 psi Temp. range -40°F to 225°F Includes an aluminum hanger for 1 1/2" diameter tubing.

Kingston Upholstery Flow Control Valve

Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications that require a light-weight, highly-reliable hand control, this valve has a stainless steel stem and for longer life. The Kingston Model 167 is best utilized on hand-tools and other applications requiring a small, light and durable valve.
Genuine Kingston Valves are the recognized leader in durable, light-weight, high performance flow control.
Maximum operating pressure 350 psi
Temp. range -40°F to 225°F
Includes an aluminum hanger for 1 1/2" diameter tubing.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 167
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375803 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.32 inch (59.00 mm)
View Details