F.C. Kingston Inc. Model 258

Description
Kingston Quick Opening Flow Control Valve Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a packing gland, Teflon stem packing, Ethylene Propylene disc with the cap, body and stem electroless nickel plated for added resistance to many types of caustic agents. Often used for wheel or tire cleaning solutions in car wash systems. Lever Option - B, 3" Brass Lever The Kingston Model 258 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.
Description
Kingston Quick Opening Flow Control Valve Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a packing gland, Teflon stem packing, Ethylene Propylene disc with the cap, body and stem electroless nickel plated for added resistance to many types of caustic agents. Often used for wheel or tire cleaning solutions in car wash systems. Lever Option - B, 3" Brass Lever The Kingston Model 258 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Suppliers

Company
Product
Description
Supplier Links
Kingston Quick Opening Flow Control Valve Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a packing gland, Teflon stem packing, Ethylene Propylene disc with the cap, body and stem electroless nickel plated for added resistance to many types of caustic agents. Often used for wheel or tire cleaning solutions in car wash systems. Lever Option - B, 3" Brass Lever The Kingston Model 258 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option. Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail. The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Kingston Quick Opening Flow Control Valve

Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a packing gland, Teflon stem packing, Ethylene Propylene disc with the cap, body and stem electroless nickel plated for added resistance to many types of caustic agents. Often used for wheel or tire cleaning solutions in car wash systems. Lever Option - B, 3" Brass Lever
The Kingston Model 258 Quick Opening Flow Control Valve is designed for liquid, compressed air or gas applications with a maximum working pressure of 150 psi
The o-ring seal options are available for this valve are Buna-N, Ethylene Propylene and Viton. Disc options are available are the same with the addition of a Teflon Disc option.
Lever, spring and cap options also available. See Kingston 250 Series Options Page for more detail.
The Kingston Model 250 Series Flow Control Valves were all developed for use in car wash, carpet cleaning and other systems that require a durable control valve using mechanical contact to operate the valve.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 258
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Swing Check Valves Spring Assist - 120563040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details