F.C. Kingston Inc. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Kingston Air Pressure Regulator Valve Kingston Model 159A Air Pressure Regulator is constructed from heavy cast brass, precision machined for efficient and smooth operation. Reinforced neoprene diaphragm is highly resistant... | |
| Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air... | |
| Kingston Discharge Unloader Valve The Kingston Model 621 Discharge Unloader Valve will divert the total output of the air compressor to the atmosphere, while the check valve prevents back flow... |