Kingston Full Flow Sight Feed Lubricating Valve
Kinston Model 146G, also known as the 46G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features.
1. "Locked Open" or "Momentary" Full Flow with automatic return to the previously adjusted flow rate.
2. Feed control adjustment is vibration proof.
1/8 female NPT X 1/8 female NPT
All Kingston "40" Series Sight Feed Lubricators are of bronze construction, designed for durability. The long taper needle stem provides easy, accurate adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Maximum inlet pressure, 125 psi.
| F.C. Kingston Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model 146 |
| Media | Hydraulic |