F.C. Kingston Inc. Model 425

Description
Kingston Quick Opening Flow Control Steam Valve The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water applications. The valve body is of heavy cast brass with stainless steel seat insert, spring and stem. The Kingston 425 Steam Flow Control Valve comes standard with a Teflon disc and stem packing. Rated for 150 psi maximum saturated steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" Size code: -2 = l/4", -4 = l/2", -5 = 3/4", -6 = I", -7 = l-1/4", -8 = 1 -l/2", -9 = 2".
Description
Kingston Quick Opening Flow Control Steam Valve The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water applications. The valve body is of heavy cast brass with stainless steel seat insert, spring and stem. The Kingston 425 Steam Flow Control Valve comes standard with a Teflon disc and stem packing. Rated for 150 psi maximum saturated steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" Size code: -2 = l/4", -4 = l/2", -5 = 3/4", -6 = I", -7 = l-1/4", -8 = 1 -l/2", -9 = 2".

Suppliers

Company
Product
Description
Supplier Links
Kingston Quick Opening Flow Control Steam Valve The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water applications. The valve body is of heavy cast brass with stainless steel seat insert, spring and stem. The Kingston 425 Steam Flow Control Valve comes standard with a Teflon disc and stem packing. Rated for 150 psi maximum saturated steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" Size code: -2 = l/4", -4 = l/2", -5 = 3/4", -6 = I", -7 = l-1/4", -8 = 1 -l/2", -9 = 2".

Kingston Quick Opening Flow Control Steam Valve

The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water applications. The valve body is of heavy cast brass with stainless steel seat insert, spring and stem. The Kingston 425 Steam Flow Control Valve comes standard with a Teflon disc and stem packing.
Rated for 150 psi maximum saturated steam service.
Lever Code (see ordering instructions):
-1 = "Squeeze Lever"
-2 = "Pull Lever"
-3 = "No Lever, bracket or pin"
Size code: -2 = l/4", -4 = l/2", -5 = 3/4", -6 = I", -7 = l-1/4", -8 = 1 -l/2", -9 = 2".

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 425
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details