Kingston ASME Code Low Profile Safety Valve
The Kingston Model KSV12 ASME Code Low Profile Safety Valve is an ASME Code Certified, precision machined valve with a soft seat. Compact in size yet providing high flow capacities, the Kingston Model KSV12 ASME Code Low Profile Safety Valve has been designed with the small air system in mind. All Brass construction and a resilient silicone disc provides a bubble-tight seal below reseating pressure. Bodies are stamped with both the UV and NB symbols.
Set pressure range 25 to 375 psi (5 psi increments only)
Maximum temperature 400°F
| F.C. Kingston Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model KSV12 |
| Valve Type | Safety |