F.C. Kingston Inc. Model 294

Description
Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 294A-2 s designed for a higher flow capacity, providing quicker cylinder operation. Standard valve includes a tank valve. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.
Description
Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 294A-2 s designed for a higher flow capacity, providing quicker cylinder operation. Standard valve includes a tank valve. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.

Suppliers

Company
Product
Description
Supplier Links
Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 294A-2 s designed for a higher flow capacity, providing quicker cylinder operation. Standard valve includes a tank valve. Maximum operating pressure, 150 psi. A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.

Kingston High Flow Side Port Air Control Valve

Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem is designed to provide restricted flow on initial opening with full flow achieved when fully open. Model 294A-2 s designed for a higher flow capacity, providing quicker cylinder operation. Standard valve includes a tank valve. Maximum operating pressure, 150 psi.
A "two step" valve is operates when compressed air is directed through the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is exhausted to atmosphere, allowing the load on the cylinder to return the piston to its "rest" position.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 294
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
Ball Check Valve 0 5 4 - 1210020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details