F.C. Kingston Inc. Model 227

Description
Kingston Vertical Check Valve Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc. Maximum operating pressure 300 psi Temperature range -40°F to 225°F
Description
Kingston Vertical Check Valve Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc. Maximum operating pressure 300 psi Temperature range -40°F to 225°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Vertical Check Valve Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc. Maximum operating pressure 300 psi Temperature range -40°F to 225°F

Kingston Vertical Check Valve

Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc.
Maximum operating pressure 300 psi
Temperature range -40°F to 225°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 227
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-038-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details