F.C. Kingston Inc. Model 114

Description
Kingston ASME Code Soft Seat Safety Valve Kingston Model 114 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is also equipped with a protective stem cover and manual test lever. Internal construction and performance are the same as Model 115 differing only by the test lever. The Kingston Model 114 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 114 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F
Description
Kingston ASME Code Soft Seat Safety Valve Kingston Model 114 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is also equipped with a protective stem cover and manual test lever. Internal construction and performance are the same as Model 115 differing only by the test lever. The Kingston Model 114 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 114 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code Soft Seat Safety Valve Kingston Model 114 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is also equipped with a protective stem cover and manual test lever. Internal construction and performance are the same as Model 115 differing only by the test lever. The Kingston Model 114 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 114 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature -20 to 400°F

Kingston ASME Code Soft Seat Safety Valve

Kingston Model 114 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight seal. This valve is also equipped with a protective stem cover and manual test lever. Internal construction and performance are the same as Model 115 differing only by the test lever.
The Kingston Model 114 ASME Code Soft Seat Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 114 ASME Code Soft Seat Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only)
Maximum temperature -20 to 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 114
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.50 inch (63.50 mm)
View Details
281 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details