F.C. Kingston Inc. Model KBVM

Description
Kingston Ball Valve Kingston Ball Valves are made of forged brass and use a nickel plated brass stem. A simple quarter turn of the handle allows the user to control the chrome plated brass ball to open and close the valve. Kingston Ball Valves have a full port design and can be used for air, water, oil, or inert gases (psi WOG). Female to Female NPT fitting. Maximum operating pressure 600 psi WOG Maximum temperature 366°F
Description
Kingston Ball Valve Kingston Ball Valves are made of forged brass and use a nickel plated brass stem. A simple quarter turn of the handle allows the user to control the chrome plated brass ball to open and close the valve. Kingston Ball Valves have a full port design and can be used for air, water, oil, or inert gases (psi WOG). Female to Female NPT fitting. Maximum operating pressure 600 psi WOG Maximum temperature 366°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Ball Valve Kingston Ball Valves are made of forged brass and use a nickel plated brass stem. A simple quarter turn of the handle allows the user to control the chrome plated brass ball to open and close the valve. Kingston Ball Valves have a full port design and can be used for air, water, oil, or inert gases (psi WOG). Female to Female NPT fitting. Maximum operating pressure 600 psi WOG Maximum temperature 366°F

Kingston Ball Valve

Kingston Ball Valves are made of forged brass and use a nickel plated brass stem. A simple quarter turn of the handle allows the user to control the chrome plated brass ball to open and close the valve. Kingston Ball Valves have a full port design and can be used for air, water, oil, or inert gases (psi WOG). Female to Female NPT fitting.
Maximum operating pressure 600 psi WOG
Maximum temperature 366°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model KBVM
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP90-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details