F.C. Kingston Inc. Model 110C

Description
Kingston ASME Code High Pressure Safety Valve The Kingston Model 110C High Pressure Safety Valve is an ASME Code Certified, precision machined valve with a hard seat. This valve features support for high pressure applications up to 600 psi. It comes equipped with manual test lever and is construction is of cast brass alloy body, machined brass stem with stainless steel ball, seated on a stainless steel base. The Kingston Model 110C High Pressure Safety Valve approved in Massachusetts and Washington DC and is stamped with UV and NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 600 psi (5 psi increments only) Maximum temperature 400°F
Description
Kingston ASME Code High Pressure Safety Valve The Kingston Model 110C High Pressure Safety Valve is an ASME Code Certified, precision machined valve with a hard seat. This valve features support for high pressure applications up to 600 psi. It comes equipped with manual test lever and is construction is of cast brass alloy body, machined brass stem with stainless steel ball, seated on a stainless steel base. The Kingston Model 110C High Pressure Safety Valve approved in Massachusetts and Washington DC and is stamped with UV and NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 600 psi (5 psi increments only) Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code High Pressure Safety Valve The Kingston Model 110C High Pressure Safety Valve is an ASME Code Certified, precision machined valve with a hard seat. This valve features support for high pressure applications up to 600 psi. It comes equipped with manual test lever and is construction is of cast brass alloy body, machined brass stem with stainless steel ball, seated on a stainless steel base. The Kingston Model 110C High Pressure Safety Valve approved in Massachusetts and Washington DC and is stamped with UV and NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 600 psi (5 psi increments only) Maximum temperature 400°F

Kingston ASME Code High Pressure Safety Valve

The Kingston Model 110C High Pressure Safety Valve is an ASME Code Certified, precision machined valve with a hard seat. This valve features support for high pressure applications up to 600 psi. It comes equipped with manual test lever and is construction is of cast brass alloy body, machined brass stem with stainless steel ball, seated on a stainless steel base. The Kingston Model 110C High Pressure Safety Valve approved in Massachusetts and Washington DC and is stamped with UV and NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 600 psi (5 psi increments only) Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 110C
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 147430291 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 3X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details