F.C. Kingston Inc. Model 112CSS

Description
Kingston ASME Code Safety Valve The Kingston Model 112CSS Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. As Kingston's most popular valve, it is suited for a wide variety of applications. Alternative versions to the Kingston Model 112CSS are available in electroless nickel plating, Model 112CSSEN and all Stainless Steel, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSS Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F
Description
Kingston ASME Code Safety Valve The Kingston Model 112CSS Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. As Kingston's most popular valve, it is suited for a wide variety of applications. Alternative versions to the Kingston Model 112CSS are available in electroless nickel plating, Model 112CSSEN and all Stainless Steel, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSS Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code Safety Valve The Kingston Model 112CSS Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. As Kingston's most popular valve, it is suited for a wide variety of applications. Alternative versions to the Kingston Model 112CSS are available in electroless nickel plating, Model 112CSSEN and all Stainless Steel, Model 112CR. Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating. The Kingston Model 112CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 112CSS Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only) Maximum temperature 400°F

Kingston ASME Code Safety Valve

The Kingston Model 112CSS Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a pull ring for manual testing. As Kingston's most popular valve, it is suited for a wide variety of applications.
Alternative versions to the Kingston Model 112CSS are available in electroless nickel plating, Model 112CSSEN and all Stainless Steel, Model 112CR.
Any version of the Kingston Model 112C Series Safety Valve can be delivered with an ASME certified steam rating.
The Kingston Model 112CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 112CSS Safety Valve is approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only)
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 112CSS
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-050-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details