F.C. Kingston Inc. Model 305B

Description
Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of operation at high pressures. This valve has a body of heavy cast brass with internal components of machined brass. Springs are stainless steel. The standard valve disc and O-ring are Buna-N. Teflon and Viton seals are available on most sizes. Maximum working pressure, 400 psi, @ 60°F. Maximum working temperature, 200°F. Kingston Model 305B Balanced Normally Closed, Quick Opening Valve is widely used for agricultural spraying, carwash systems, high pressure washers, liquid transfer, air and liquid control applications. This valve has been in service for years on both compressed air and liquid.This valve is not recommended for steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" -1L = "Squeeze Lever with Wire Lock" Applications requiring manual operation at pressures below 150 psi, please refer to Kingston Model 305A Flow Control Valves.
Description
Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of operation at high pressures. This valve has a body of heavy cast brass with internal components of machined brass. Springs are stainless steel. The standard valve disc and O-ring are Buna-N. Teflon and Viton seals are available on most sizes. Maximum working pressure, 400 psi, @ 60°F. Maximum working temperature, 200°F. Kingston Model 305B Balanced Normally Closed, Quick Opening Valve is widely used for agricultural spraying, carwash systems, high pressure washers, liquid transfer, air and liquid control applications. This valve has been in service for years on both compressed air and liquid.This valve is not recommended for steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" -1L = "Squeeze Lever with Wire Lock" Applications requiring manual operation at pressures below 150 psi, please refer to Kingston Model 305A Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of operation at high pressures. This valve has a body of heavy cast brass with internal components of machined brass. Springs are stainless steel. The standard valve disc and O-ring are Buna-N. Teflon and Viton seals are available on most sizes. Maximum working pressure, 400 psi, @ 60°F. Maximum working temperature, 200°F. Kingston Model 305B Balanced Normally Closed, Quick Opening Valve is widely used for agricultural spraying, carwash systems, high pressure washers, liquid transfer, air and liquid control applications. This valve has been in service for years on both compressed air and liquid.This valve is not recommended for steam service. Lever Code (see ordering instructions): -1 = "Squeeze Lever" -2 = "Pull Lever" -3 = "No Lever, bracket or pin" -1L = "Squeeze Lever with Wire Lock" Applications requiring manual operation at pressures below 150 psi, please refer to Kingston Model 305A Flow Control Valves.

Kingston Quick Opening Industrial Flow Control Valve

Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of operation at high pressures. This valve has a body of heavy cast brass with internal components of machined brass. Springs are stainless steel. The standard valve disc and O-ring are Buna-N. Teflon and Viton seals are available on most sizes. Maximum working pressure, 400 psi, @ 60°F. Maximum working temperature, 200°F.
Kingston Model 305B Balanced Normally Closed, Quick Opening Valve is widely used for agricultural spraying, carwash systems, high pressure washers, liquid transfer, air and liquid control applications. This valve has been in service for years on both compressed air and liquid.This valve is not recommended for steam service.
Lever Code (see ordering instructions):
-1 = "Squeeze Lever"
-2 = "Pull Lever"
-3 = "No Lever, bracket or pin"
-1L = "Squeeze Lever with Wire Lock"
Applications requiring manual operation at pressures below 150 psi, please refer to Kingston Model 305A Flow Control Valves.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 305B
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
558 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details