F.C. Kingston Inc. Model 103D-2

Description
Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103D High Pressure Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 10 to 1000 psi (5 psi increments only) Maximum temperature 250°F
Description
Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103D High Pressure Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 10 to 1000 psi (5 psi increments only) Maximum temperature 250°F

Suppliers

Company
Product
Description
Supplier Links
Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103D High Pressure Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 10 to 1000 psi (5 psi increments only) Maximum temperature 250°F

Kingston High Pressure Side Outlet Relief Valve

Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103D High Pressure Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications.
Set pressure range 10 to 1000 psi (5 psi increments only)
Maximum temperature 250°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 103D-2
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53799756 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
VALVES - BP-049-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details