F.C. Kingston Inc. Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
Kingston Horizontal Anti-Hammering Check Valve Model 200 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found...
Kingston Horizontal Anti-Hammering Check Valve Model 205 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found...
Kingston Horizontal Check Valve
Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc...
Kingston Horizontal Check Valve Kingston Model 217 Spring Loaded Check Valves are for liquid applications only. Body is of precision-machined cast brass with a stainless steel spring and ball. Kingston...
Kingston In-Tank Check Valve Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the...
Kingston Vertical Check Valve Kingston Model 226 Vertical Check Valve is a robust check valve constructed from brass and features a Buna_N Disc. Kingston Vertical Check Valves are designed for...
Kingston Vertical Check Valve Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc. Maximum operating...