Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29P
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29P
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29P
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29P
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A20-29P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A20-29P
Connectors Mil-Qualified, Circular Body, All MS3102A20-29P
5015 Solder Box Mt. Recp. Pin Contacts

5015 Solder Box Mt. Recp. Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3102A20-29P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A20-29P-ND
Circular Connector Assemblies 339-MS3102A20-29P-ND
17 Position Circular Connector Receptacle, Male Pins Solder Cup

17 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 972755-MS3102A20-29P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
972755-MS3102A20-29P
Connectors, Interconnects - Circular Connectors 972755-MS3102A20-29P
Win Source Part Number: 972755-MS3102A20-29P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 17 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 20-29 Contact Finish - Mating: Silver Cable Opening: 1.125" (28.58mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: MS3102A20-29P-ND,AMS 3102A20-29P,U61-1682 20-29P,339-MS3102A20 -29P,AMS3102A20-29P- ND Base Product Number: MS3102A20 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 972755-MS3102A20-29P
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-5015 Type
Number of Positions: 17
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-29
Contact Finish - Mating: Silver
Cable Opening: 1.125" (28.58mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3102A20-29P-ND,AMS3102A20-29P,U61-168220-29P,339-MS3102A20-29P,AMS3102A20-29P-ND
Base Product Number: MS3102A20
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
 - Amphenol MS3102A20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP

ER 17C 17#16 PIN RECP

Buy Now
Fort Worth, TX, USA
connector,box receptacle,class a,size 20,17 #16 solder pin contact,olive drab
70010016
connector,box receptacle,class a,size 20,17 #16 solder pin contact,olive drab 70010016
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Not threaded for a strain relief cable clamp.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.

Supplier's Site
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial - 70H0664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial
70H0664
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial 70H0664
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102A20-29P MS3102A20-29P 339-MS3102A20-29P-ND 972755-MS3102A20-29P Amphenol MS3102A20-29P 70010016 70H0664
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Connectors, Interconnects - Circular Connectors connector,box receptacle,class a,size 20,17 #16 solder pin contact,olive drab Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Panel Mount Flanged
Termination Solder Cup Solder
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221V28F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers