Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102A18-19SX

Description
ER 10C 10#16 SKT RECP BOX
Request a Quote
Description
ER 10C 10#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A18-19SX - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP BOX

ER 10C 10#16 SKT RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A18-19SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A18-19SX
Connectors Mil-Qualified, Circular Body, All MS3102A18-19SX
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A18-19SX
MIL Spec Connector - MIL-DTL 5015, I MS3102A18-19SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial - 81H6657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
81H6657
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial 81H6657
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A18-19SX MS3102A18-19SX MS3102A18-19SX 81H6657
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details