Amphenol Industrial Circular Connector Assemblies MS3102A18-1S

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102A18-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A18-1S-ND
Circular Connector Assemblies 339-MS3102A18-1S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3102A18-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A18-1S
Connectors Mil-Qualified, Circular Body, All MS3102A18-1S
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
 - Amphenol MS3102A18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP

ER 10C 10#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102A18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102A18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102A18-1S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
connector,metal circ,box mount recept,no bkshl,size 18,10 #16 solder socket cont - 70143491 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box mount recept,no bkshl,size 18,10 #16 solder socket cont
70143491
connector,metal circ,box mount recept,no bkshl,size 18,10 #16 solder socket cont 70143491
Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Not threaded for a strain relief cable clamp. MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. Shell components are fabricated from high grade aluminum alloy. Electrically conductive cadmium plate finish with an olive drab chromate after-treat offers corrosion resistance.

Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. Shell components are fabricated from high grade aluminum alloy. Electrically conductive cadmium plate finish with an olive drab chromate after-treat offers corrosion resistance.

Supplier's Site
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial - 03J5425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
03J5425
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial 03J5425
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102A18-1S-ND MS3102A18-1S Amphenol MS3102A18-1S MS3102A18-1S MS3102A18-1S 70143491 03J5425
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I connector,metal circ,box mount recept,no bkshl,size 18,10 #16 solder socket cont Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3117 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers