ER 2C 2#16 PIN RECP LINE
CONNECTOR
Connector
Circular MIL Spec Connector SIZE 10SL 2P #16 CBL CONNECTING PLUG Product overview: MS3101F10SL-4P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3101F10SL-4P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1035233-MS3101F10SL-
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-5015
Number of Positions: 2
Color: Olive Drab
Features: Backshell, Cable Clamp
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 10SL-4
Contact Finish - Mating: Silver
Cable Opening: 0.281" (7.14mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-3106A-12S-3P; MS3106A12S-3P; MS3106A14S-9P; MS3106F14S-9P; 97-3106A-10SL-4S; MS3106F12S-3PMS3101F
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 1047411104P,AMS3101F
Base Product Number: MS3101F10
RoHS Status: RoHS non-compliant
Primary Material: Metal
CIRCULAR CONN, RCPT, 10SL-4, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 2, Pin, Solder, Cable Mount RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3101F10SL-4P | MS3101F10SL-4P | MS3101F10SL-4P | 378-MS3101F10SL-4P | 1035233-MS3101F10SL-4P | 76J0985 | 25K7130 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Electronic Connector | Connectors, Interconnects - Circular Connectors | Circular Conn, Rcpt, 10Sl-4, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 2, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial | ||
| Gender | Female / Jack | ||||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |||
| Voltage Rating | 700 volts | ||||||
| Current Rating | 13.0 amps |