Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102A20-17S

Description
ER 6C 1#16 5#12 SKT RECP
Request a Quote
Description
ER 6C 1#16 5#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A20-17S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 1#16 5#12 SKT RECP

ER 6C 1#16 5#12 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-17S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-17S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-17S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-17S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A20-17S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A20-17S
Connectors Mil-Qualified, Circular Body, All MS3102A20-17S
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
CONN RCPT 6POS BOX MNT W/SCKT - 52-MS3102A20-17S - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 6POS BOX MNT W/SCKT
52-MS3102A20-17S
CONN RCPT 6POS BOX MNT W/SCKT 52-MS3102A20-17S
CONN RCPT 6POS BOX MNT W/SCKT

CONN RCPT 6POS BOX MNT W/SCKT

Supplier's Site
Circular Connector, Receptacle, Size 20, 6 Position, Box; Military Specification Amphenol Industrial - 96J7762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 6 Position, Box; Military Specification Amphenol Industrial
96J7762
Circular Connector, Receptacle, Size 20, 6 Position, Box; Military Specification Amphenol Industrial 96J7762
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 6, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 75X2197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 6, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial
75X2197
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 6, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial 75X2197
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 6, Socket, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 6, Socket, Solder, Panel Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 76J1450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
76J1450
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 76J1450
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A20-17S MS3102A20-17S MS3102A20-17S 52-MS3102A20-17S 96J7762 75X2197
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All CONN RCPT 6POS BOX MNT W/SCKT Circular Connector, Receptacle, Size 20, 6 Position, Box; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 6, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers