5015 Solder Box Mt. Recp. SKT Contacts
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 4C 4#16 SKT RECP
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 18-4, BOX MOUNT; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A18-4S | 339-MS3102A18-4S-ND | Amphenol MS3102A18-4S | MS3102A18-4S | 96J7740 | 85J8944 | 70010005 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 18, 4 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 18-4, Box Mount; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 18,4 #16 solder socket contact,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Panel Mount | Flanged | |||||
| Gender | Female / Jack | ||||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Coupling | Threaded | Threaded |