TFC Ltd. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| • Fast & easy to assemble by hand. • Self retaining. • High strength. • Blind fitting. • Provide ‘float’ for misalignment of panels. • Eliminates welding, clinching or staking. | |
| Material: A2 Stainless Steel Finish: Self Colour Dimensions: mm | |
| Material: A4 Stainless Steel Finish: Self Colour Dimensions: mm | |
| Material: Brass Finish: Self Colour Dimensions: mm | |
| Material: Bright Mild Steel Finish: Self Colour Dimensions: mm | |
| Material: Bright Mild Steel Grade 4 Finish: Self Colour Dimensions: mm | |
| Material: Grade 4 Finish: Self Colour Dimensions: mm | |
| Material: Mild Steel Finish: Self Colour / Zinc & Clear Dimensions: Inches | |
| Material: Mild Steel Finish: Self Colour Dimensions: mm | |
| Material: Mild Steel Grade 10 Finish: Self Colour / Zinc & Clear Dimensions: mm | |
| Material: Mild Steel Grade 8 Finish: Self Colour / Zinc & Clear Dimensions: mm | |
| Material: SANCRB - Mild steel SANCRBS - Stainless steel To specify: M3 x 16swg - S | |
| Material: SHFT - Mild steel SHFTS - Stainless steel To specify: SHFT - M3 x 16swg - S SHFTS - M3 x 16swg - S | |
| Material: SMANCRB - Mild steel SMANCRBS - Stainless steel To specify: M3 x 16swg - S | |
| Material: Stainless Steel Finish: Self Colour Dimensions: mm | |
| Material: Stainless Steel Finish: Self Colour Dimensions: mm ISO: 4035 ANSI: B18.2.4.5M | |
| Material: Steel Finish: Self Colour / Zinc & Clear Dimensions: mm | |
| Material: Steel Finish: Self Colour Dimensions: Inches | |
| Material: Steel Finish: Self Colour Dimensions: mm | |
| Material: Steel Finish: Zinc & Clear Dimensions: Inches | |
| Material: Steel Finish: Zinc & Clear Dimensions: mm | |
| Material: Steel Grade 1 Finish: Self Colour Dimensions: Inches | |
| Material: Steel Grade 4.6 Finish: Self Colour / Zinc & Clear Dimensions: mm | |
| Material: Steel Grade 4.8 Finish: Zinc & Clear Dimensions: mm | |
| Material: Steel Grade 8 Finish: Zinc & Clear Dimensions: mm | |
| Material: Steel Grade A Finish: Zinc & Clear Dimensions: Inches | |
| Mini rivet bushes are designed to be used in areas where space is limited. Material: SHFM - Mild steel SHFMS - Stainless steel | |
| Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: Mild steel... | |
| Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: SHFR -... | |
| SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated... | |
| SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils,... | |
| SCFE range provides strong threads in areas where space is restricted. Material: 303 Series Stainless Steel Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937 SCFEX SCFEOX - Passivated Thread:... | |
| SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742... | |
| SCFSP Self-clinching Nuts specifically designed for use in stainless steel sheets as thin as 0.8mm (.030in.) Material: Precipitation-harden ed Stainless steel Finish: Passivated ASTM A380 Thread: 6H ISO metric Imperial... | |
| Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish:... | |
| Type SCA nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: 2024 - T4 Aluminium Finish: 6H ISO metric Imperial Class 2B-MIL-S-7742 Use in: Materials... | |
| DIN 6334 Material: Steel Finish: Zinc & Clear Dimensions: mm | |
| DIN 6923 ISO: 4161 Grade 8 Material: Steel Finish: Zinc & Clear Dimensions: mm | |
| Light duty fixing, ideal for ceiling installations and gives high loadings because of its wide wing coverage. | |
| The Sleeve Anchor is a thin walled anchor, for use in most types of masonry or concrete. A through fixing, which allows hole to be drilled through the fixture for... | |
| Vibration resistant fixing that can be used in virtually any construction material as the sleeve compresses in irregular holes. Used in damp and sanitary applications. | |
| Axially applied on plain shaft. Gives tight assembly free of end play. Ideal where axial clearance is limited. No machining of groove required. Standard Material: Carbon spring steel Standard Finish:... | |
| Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel Standard Finish: Phosphate & oil Finish: Phosphate &... | |
| Ideal for heavy duty applications. Fast, secure attachment to studs, tubes and shafts. No costly machining of components. Available in capped form where appearance is important. Applications include toys, trolleys,... | |
| Ideal where extreme misalignment of panels is envisaged Offers all the features associated with standard lokut nuts Available with sealing features Material: Nylon 66 Colour: Black | |
| Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - AustemperedCarbon Steel Cap - Stainless steel Finish: Bronze... | |
| Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - Austempered Carbon Steel Cap - Stainless Steel Finish:... | |
| Strong & secure fixing for two or more panels Vibration proof Easily assembled over edge or slot panel Provide for misalignment of panels Standard 'prong' type thread or helical thread... |