TFC Ltd. Rivet Bushes, Mini Rivet Bushes, Mini

Description
Mini rivet bushes are designed to be used in areas where space is limited. Material: SHFM - Mild steel SHFMS - Stainless steel
Description
Mini rivet bushes are designed to be used in areas where space is limited. Material: SHFM - Mild steel SHFMS - Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Rivet Bushes, Mini - Rivet Bushes, Mini - TFC Ltd.
Heathfield, United Kingdom
Rivet Bushes, Mini
Rivet Bushes, Mini
Rivet Bushes, Mini Rivet Bushes, Mini
Mini rivet bushes are designed to be used in areas where space is limited. Material: SHFM - Mild steel SHFMS - Stainless steel

Mini rivet bushes are designed to be used in areas where space is limited.
Material:

SHFM - Mild steel
SHFMS - Stainless steel

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Rivet Bushes, Mini
Product Name Rivet Bushes, Mini
Material Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nuts - 1920-2256-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Cage Nuts - 2334213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cage Nut
Material Steel; Steel
Finish Zinc Plated; Bright Zinc
View Details