NYLON INSERT NUTS - TYPE T - METRIC - DIN 985 -- NYLON INSERT NUTS - TYPE T - METRIC - DIN 985
TFC Ltd.
Nylon Insert Nuts - Type T - Metric - DIN 985
Nylon Insert Nuts - Type T - Metric - DIN 985
Description
Material:
Steel Finish:
Zinc & Clear Dimensions:
mm
Description
Material:
Steel Finish:
Zinc & Clear Dimensions:
mm
Suppliers
Material:
Steel Finish:
Zinc & Clear Dimensions:
mm
Material:
Steel
Finish:
Zinc & Clear
Dimensions:
mm
Supplier's Site
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
Nylon Insert Nuts - Type T - Metric - DIN 985 |
|
Product Name
|
Nylon Insert Nuts - Type T - Metric - DIN 985 |
|
Type
|
Nylon Insert Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material
Steel
View Details
Size
7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details