TFC Ltd. Pronged Tee Nuts Pronged Tee Nuts

Description
Material: Steel Finish: Self Colour / Zinc & Clear Dimensions: mm
Description
Material: Steel Finish: Self Colour / Zinc & Clear Dimensions: mm

Suppliers

Company
Product
Description
Supplier Links
Pronged Tee Nuts - Pronged Tee Nuts - TFC Ltd.
Heathfield, United Kingdom
Pronged Tee Nuts
Pronged Tee Nuts
Pronged Tee Nuts Pronged Tee Nuts
Material: Steel Finish: Self Colour / Zinc & Clear Dimensions: mm

Material:

Steel


Finish:

Self Colour / Zinc & Clear


Dimensions:

mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Pronged Tee Nuts
Product Name Pronged Tee Nuts
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M6-00 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M6
Material Stainless Steel
View Details
2 suppliers
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details