TFC Ltd. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Black, rubber toughened grade for bonding metal to metal and metal to rubber; especially suitable with applications where high peel strength is required and/or shock loads are present. | |
| Bonding of plastics, rubber, metals, porous, and absorbent substrates and acidic surfaces. High resistance to impact and shock loads, high peel strength. Good resistance in humid and/or chemical environments. | |
| Can be safely applied on metal and plastics threaded fittings. Potable water: WRC listed for use with potable water up to 85°C, meets BS 6920. KTW recommendation for cold and... | |
| Convenient to use, no migration. Recommended for all coarse metal threads, where disassembly is required. Ideal for use in a broad range of industries including chemical processing, waste water treatment,... | |
| Convenient to use, no migration. Suitable where product application access is difficult – overhead, under, or around machinery – on components that cannot be moved. Effective on all types of... | |
| Convenient to use. Suitable where product application access is difficult – overhead, under or around machinery – on components that cannot be moved. Recommended for all kinds of retaining applications... | |
| Effective on all types of metal threaded fasteners. Prevents loosening on vibrating parts such as pumps, motor mounting bolts, gear boxes or presses. Recommended for use where disassembly with hand... | |
| For retaining close fitting cylindrical parts (up to 0.1 mm gap). For use on cylindrical fitting parts where thorough degreasing is not possible. Tested and approved for use on bearings. | |
| For use on all metal fasteners (including stainless steels and those with protective coatings such as zinc) where regular removal for maintenance is not required. Recommended for permanently locking studs... | |
| For use with Rebar or Threaded Rod in concrete. | |
| General purpose for bonding most substrates such as plastics, rubber, metals, card, wood. P1 NSF Reg. No.: 123011 | |
| General purpose gel for bonding metals, composite materials, wood, cork, foam, leather, card, paper, and unglazed ceramics. Recommended for use on vertical or overhead surfaces. P1 NSF Reg. No.: 123009... | |
| Gives best resistance to dynamic, axial and radial loads. Recommended for retaining shafts, gears, pulleys and similar cylindrical parts. KWT approval for cold and hot water. P1 NSF Reg. No.:... | |
| High performance chemical based anchors made with Vinylester (often referred to as Epoxy Acrylate). For attaching studs to concrete, brick and stone. Free from expansion forces. | |
| Injection Resins are used for fixing in awkward materials or where access may be difficult. Polyester Resin is a general purpose, fixing resin. Epoxy Acrylate is for improved performance in... | |
| Loctite® 3030 is designed for bonding difficult to bond substrates, such as HDPE, LDPE, and PP. The product offers good resistance to many chemicals, allowing it to be used to... | |
| Loctite® 330/7388 MULTI-BOND® 50 ml Kit is a two part no mix, fast curing, toughened adhesive with good impact resistance. Ideal for bonding dissimilar substrates, including plastics like PC, PVC,... | |
| Loctite® 3463 Metal Magic SteelTM stick Working time 3 minutes – sets in 10 minutes. Steel filled kneadable stick. Adheres to damp surfaces and cures under water. Chemical and corrosion... | |
| Loctite® 5070 Pipe Repair kit Repairs pipe leaks in 1 hour. No tools required. Maximum temperature 120°C. Easy-to-use repair kit. Use for temporary/medium term repair of leaking pipes and reinforcement... | |
| Loctite® 5145 Flexible non-corrosive electrical grade Adhesive/Sealant Low odour, neutral cure that does not corrode electrical and electronic components. | |
| Loctite® 5366/5367/5368 Flexible Adhesive/Sealant Cures to a flexible rubber. Recommended for bonding, sealing and protecting components subjected to vibration. Suitable for glass, metal, ceramics, composites, and most plastics. | |
| Loctite® 5398 Flexible Adhesive/Sealant Recommended for sealing heat exchangers, steam circuits, water heaters, ovens and in equipment such as turbines and pumps. The product may also be used for protection... | |
| Loctite® 5399 Flexible high temperature Adhesive/Sealant Suitable for bonding and sealing glass, metal, and ceramics, where temperature can reach 350°C, e.g. sealing of stove flues/chimneys, industrial ovens, electro-appliances and ventilation... | |
| Loctite® Nordbak® 7218 Wearing Compound Ceramic filled two part epoxy to protect, rebuild and repair high wear areas. Outstanding abrasion and corrosion resistance. | |
| Loctite® Nordbak® 7219 High Impact Wearing Compound Rubber modified epoxy that provides a combination of wear resistance and impact resistance not usually found in epoxies. Use for lining and protecting... | |
| Loctite® Nordbak® 7221 Chemical Resistant Coating Protects equipment against extreme corrosion caused by chemical exposure. | |
| Loctite® Nordbak® 7222 Wear Resistant Putty Protects against: corrosion, cavitation and abrasion. Can also be used as a first re-profile before applying a top coat wearing compound. | |
| Loctite® Nordbak® 7226 Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion. Trowelable epoxy is recommended for rebuilding, repairing and protecting... | |
| Loctite® Nordbak® 7227 Brushable Ceramic Grey Loctite® Nordbak® 7228 Brushable Ceramic White Ultra-smooth, ceramic reinforced epoxy that provides a high gloss, low friction coating to protect against turbulence, abrasion and... | |
| Loctite® Nordbak® 7229 High Temperature Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion in hot environments. Trowelable epoxy is recommended... | |
| Loctite® Nordbak® 7230 High Temperature Wearing Compound Ceramic filled two part epoxy to protect, rebuild and repair high wear areas. Use to rebuild and protect chutes, pump housings, elbows, cyclones... | |
| Loctite® Nordbak® 7234 High Temperature Brushable Ceramic Ultra-smooth, ceramic reinforced epoxy that provides a high gloss, low friction coating to protect against turbulence, abrasion and cavitation in hot environments. Also... | |
| Loctite® O-Ring kit Saves the need for complete disassembly. Eliminates the need for an inventory of different sized O-rings. Joints resist water/oil and are as strong as the rubber itself. | |
| Medium viscosity, fast curing, transparent adhesive. Especially designed for the assembly and repair of flexible materials and components. Typical application areas: Bonding materials used in the manufacture and repair of... | |
| Particularly suitable for bonding porous or absorbent materials such as: wood, paper, leather, cork and fabric. | |
| Rapid bonding of rubbers (including EPDM), plastics and elastomers, when used with Loctite® 7239 Polyolefin Primer bonds ‘difficult to bond’ plastics. | |
| Recommended for all coarse metal threads where slow cure is required for adjusting the alignment of valves and fittings. | |
| Recommended for all coarse metal threads. Suitable for fast applications at low temperatures e.g. outdoor plant maintenance. Carries the German DVGW approval (NG-5146 AR 0621). Tested in accordance to EN... | |
| Recommended for fine threaded fittings as used in hydraulic and pneumatic installations and small fittings in general. Carries the German DVGW approval (NG-5146 AR 0855). Tested in accordance to EN... | |
| Recommended for high temperature retaining of parts with a clearance or interference fit i.e. retaining bushes, bearings, seals, fans, and liners. | |
| Recommended for locking preassembled fasteners, e.g. instrumentation screws, electrical connectors and set screws. | |
| Recommended for low-strength threadlocking of adjusting screws, countersunk head screws and set screws. Also use on low strength metals such as aluminium or brass which could break during disassembly. P1... | |
| Recommended for parts that will need subsequent dismantling i.e. retention of bearings onto shafts and into housings. | |
| Recommended for sealing all types of flanges including stamped sheet metal where water glycol resistance is required. P1 NSF Reg. No.: 122998 | |
| Recommended for use on rigid iron, steel and aluminium flanges. P1 NSF Reg. No.: 123758 | |
| Recommended for use on rigid metal parts e.g. cast iron components and pump housings, etc. | |
| Recommended for use on threaded plastic or plastic/metal fittings carrying hot or cold water e.g. industrial and agricultural plastic water pipe systems, or drainage systems. WRC approved for use with... | |
| Replacement for cork and paper cut gaskets on flanges and stamped sheet metal covers. Recommended for use where high vibration or flexing occurs. Can also be used with plastic and... | |
| Sealing rigid flanges. Recommended for applications where high temperature and chemical resistance is needed. P1 NSF Reg. No.: 123007 | |
| Teroson Zinc Spray Excellent cathodic corrosion protection on ferrous metals Restores protection to galvanised parts Typical applications: Touching up on metal parts after welding, long term protection of metal assemblies. | |
| Terostat 9220 High modulus Fast skin formation Non sagging High position tack Elastic bonding of metals or painted substrates | |
| Terostat MS 930 Can be applied as bead or even sprayed using suitable equipment Vibration absorbing properties High elongation Spray-on seam sealing for large surface applications | |
| Terostat MS 939 High position tack Non sagging Elastic bonding of metals and plastics | |
| Used for repairing worn coaxial parts without remachining; enables re-use of worn bearing seats, keys, splines, tapers, or for retaining shims. P1 NSF Reg. No.: 123704 |