TFC Ltd. Datasheets for Power and Rotary Brushes
Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more
| Product Name | Notes |
|---|---|
| Material: Aluminium Oxide Size: 25 x 10 - 80 x 50mm, on 3 or 6mm Shaft Grit Range: 40 - 320 | |
| Material: Aluminium Size Dia: 115 - 180mm Grit Range: 36 - 120 | |
| Material: Zirconium SMT619 Size Dia: 115 – 180mm Grit Range: 36 – 120 | |
| Material: Zirconium Size Dia: 115 - 180mm Grit Range: 36 - 120 |