TFC Ltd. Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Designed for easy assembly and removal of wires and pipes Retaining tooth permits quick locking and unlocking Remains securely fixed to panel during assembly and removal of wire pipes Material:... | |
| Designed to hold cables or pipes in place with insulating tape Driven easily into round hole Secure yet removable Material: Acetal, *Nylon 66 Colour: Black | |
| Fast mounting of wires, cables or tubes Simple hand assembly Non - conductive Permanent arrowhead fix snaps securely into panel Material: Nylon 66 Colour: Please consult our sales office *... | |
| Flexible design permits holding a wide range of wire bundles or pipes with one size of clip Individual wires or pipes can be removed without reducing the overall integrity of... | |
| Ideal for clamping cable or tube securely into place Wide range of sizes accommodated with just one clip Simple installation using either a 5 - 8mm screw or rivet Material:... | |
| Ideal for clamping cable or tube securely into place Wide range of sizes Fully radiused on all edges to avoid chafing Moulded 'open' for easy assembly Material: Nylon 66 Colour:... | |
| Ideal for securing wires and cables in place Secure and permanent Easily mounted to smooth, clean, dry surfaces Material: Nylon 66 Colour: Natural | |
| Ideal for securing wires or pipes to panels Two types of barb designs available to secure clip to panel edge (see A & B illustrated below) Easy assembly and removal... | |
| Male and female interconnect swivel linkages permit total flexibility where multi-directional support is needed Manufactured in Acetal resin Can accommodate a wide variation in pipe or tube diameters Any combination... | |
| Pressure inserted into a round hole Can accomodate varying bundle diameters up to 24mm Positive snap - lock action Ideal for wire, pipe, cable strands, hoses etc Material: Polyethylene, Polyamide... |