TFC Ltd. Datasheets for Machine Keys and Keystock
Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation resistance.
Machine Keys and Keystock: Learn more
| Product Name | Notes |
|---|---|
| Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION | |
| Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG | |
| Standard: DIN 6887 Size Range: 4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM | |
| Standard: DIN 6888 Size Range: 1.5 - 8 MM 1/16 - 5/16 SECTION |