TFC Ltd. Capped Push-on Fix (Metric) Capped Push-on Fix (Metric)

Description
Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - AustemperedCarbon Steel Cap - Stainless steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres
Description
Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - AustemperedCarbon Steel Cap - Stainless steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres

Suppliers

Company
Product
Description
Supplier Links
Capped Push-on Fix (Metric) - Capped Push-on Fix (Metric) - TFC Ltd.
Heathfield, United Kingdom
Capped Push-on Fix (Metric)
Capped Push-on Fix (Metric)
Capped Push-on Fix (Metric) Capped Push-on Fix (Metric)
Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - AustemperedCarbon Steel Cap - Stainless steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres
  • Smart appearance.
  • Fast, secure attachment to studs, tubes and shafts.
  • Applications include prams, toys, trolleys, domestic appliances & automotive.

Material:

Fix - AustemperedCarbon Steel
Cap - Stainless steel


Finish:

Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG

Dimensions in Millimetres

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Capped Push-on Fix (Metric)
Product Name Capped Push-on Fix (Metric)
Type Push Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011125 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
2 suppliers
Hex Nuts - 1964159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Plain
View Details